Ecliptek Corporation Crystals E1SBA18-7.3728M TR

Description
7.3728MHz ±50ppm Crystal 18pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
7.3728MHz ±50ppm Crystal 18pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SBA18-7.3728MTR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±50ppm Crystal 18pF 120 Ohms HC-49/US

7.3728MHz ±50ppm Crystal 18pF 120 Ohms HC-49/US

Buy Now Datasheet
CRYSTALS 7.3728MHZ 50PPM 18PF PA

CRYSTALS 7.3728MHZ 50PPM 18PF PA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 2773-E1SBA18-7.3728MTR-ND E1SBA18-7.3728M TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 100 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC572TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details