Ecliptek Corporation Crystals E1SBA18-3.6864M TR

Description
3.6864MHz ±50ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet
Description
3.6864MHz ±50ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SBA18-3.6864MTR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±50ppm Crystal 18pF 200 Ohms HC-49/US

3.6864MHz ±50ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
CRYSTALS 3.6864MHZ 50PPM 18PF PA

CRYSTALS 3.6864MHZ 50PPM 18PF PA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 2773-E1SBA18-3.6864MTR-ND E1SBA18-3.6864M TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 100 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-7PF-20-TB-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details