Eclipse Magnetics Multi Purpose Magnets RM768/O

Description
MARKER MAGNETS 30MM ORANGEPK10
Request a Quote Datasheet
Description
MARKER MAGNETS 30MM ORANGEPK10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose Magnets - 4307-RM768/O-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-RM768/O-ND
Multi Purpose Magnets 4307-RM768/O-ND
MARKER MAGNETS 30MM ORANGEPK10

MARKER MAGNETS 30MM ORANGEPK10

Buy Now Datasheet
Magnets - 2696651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2696651
Magnets 2696651
Marker Magnets Ø30mm Orange PK10

Marker Magnets Ø30mm Orange PK10

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Magnets Industrial Magnets
Product Number 4307-RM768/O-ND 2696651
Product Name Multi Purpose Magnets Magnets
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details
Neodymium Magnets - 2192256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 6.79 lbs (3.08 kg)
Width 0.6063 inch (15.4 mm)
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details