Eclipse Magnetics Magnets RM768/BLK

Description
Marker Magnets Ø30mm Black PK10
Request a Quote Datasheet
Description
Marker Magnets Ø30mm Black PK10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2696649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2696649
Magnets 2696649
Marker Magnets Ø30mm Black PK10

Marker Magnets Ø30mm Black PK10

Supplier's Site
Multi Purpose Magnets - 4307-RM768/BLK-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-RM768/BLK-ND
Multi Purpose Magnets 4307-RM768/BLK-ND
MARKER MAGNETS 30MM BLACK PK10

MARKER MAGNETS 30MM BLACK PK10

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 2696649 4307-RM768/BLK-ND
Product Name Magnets Multi Purpose Magnets
Holding Force 1.1 lbs (0.5000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Neodymium Magnets - 291907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite, Neodymium
Holding Force 48.51 lbs (22 kg)
Width 0.9843 inch (25 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details