Eclipse Magnetics Magnets RM765/O

Description
Marker Magnets Ø20mm Orange PK10
Request a Quote
Description
Marker Magnets Ø20mm Orange PK10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2696645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2696645
Magnets 2696645
Marker Magnets Ø20mm Orange PK10

Marker Magnets Ø20mm Orange PK10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2696645
Product Name Magnets
Holding Force 0.6615 lbs (0.3000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnets - 107907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 34.49 lbs (15.64 kg)
Geometry Pot
Length 0.6299 inch (16 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details