Eclipse Magnetics Magnets RM765/G

Description
Marker Magnets Ø20mm Green PK10
Request a Quote Datasheet
Description
Marker Magnets Ø20mm Green PK10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2696644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2696644
Magnets 2696644
Marker Magnets Ø20mm Green PK10

Marker Magnets Ø20mm Green PK10

Supplier's Site
Multi Purpose Magnets - 4307-RM765/G-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-RM765/G-ND
Multi Purpose Magnets 4307-RM765/G-ND
MARKER MAGNETS 20MM GREEN PK10

MARKER MAGNETS 20MM GREEN PK10

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 2696644 4307-RM765/G-ND
Product Name Magnets Multi Purpose Magnets
Holding Force 0.6615 lbs (0.3000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 21.39 lbs (9.7 kg)
Geometry Pot
Width 1.26 inch (32 mm)
View Details
Soft Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Soft Magnets
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details