MAGNET, GRIP, NEO-HOLD, BI-POLE; Diameter:22.2mm; Height:20mm; Product Range:-; External Diameter:22mm; Magnet Type:Pot; Operating Temperature Max:100°C; Tool Body Material:Aluminium RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 69C2912 |
| Product Name | Magnet, Grip, Neo-Hold, Bi-Pole; Diameter Eclipse Magnetics |