MAGNET, DISC, ADHESIVE, 15MM DIA; Diameter:15mm; Height:1mm; Magnet Material:Neodymium; Product Range:-; SVHC:No SVHC (07-Jul-2017); Box Quantity:50; External Depth:15mm; External Length / Height:1mm; Operating Temperature Max:80°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49Y7553 |
| Product Name | Magnet, Disc, Adhesive, 15Mm Dia; Diameter Eclipse Magnetics |