Eclipse Magnetics
Neodymium Magnets
N836
Description
NdFeB Disc Ø4x1mm PK50
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
NdFeB Disc Ø4x1mm PK50
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
Industrial Magnets |
|
Product Number
|
9093641 |
4307-N836-ND |
|
Product Name
|
Neodymium Magnets |
Multi Purpose Magnets |
|
Holding Force
|
0.4631 lbs (0.2100 kg)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt
View Details
Material
Neodymium Iron Boron
Holding Force
1.7 lbs (0.7700 kg)
Width
0.1969 inch (5 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material
Neodymium Iron Boron
Operating Temperature
176 F (80 C)
View Details