Eclipse Magnetics
Neodymium Magnets
N835
Description
NdFeB Disc Ø3x1mm PK50
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
NdFeB Disc Ø3x1mm PK50
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
Industrial Magnets |
|
Product Number
|
9093632 |
4307-N835-ND |
|
Product Name
|
Neodymium Magnets |
Multi Purpose Magnets |
|
Holding Force
|
0.3307 lbs (0.1500 kg)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets
View Details
Industrial Magnets
Bulk Magnet Materials
Material
Soft Magnets
View Details