NEODYMIUM COUNTERSUNK 37 X 6 X 3.5MM; Diameter:37mm; Height:3.5mm; Magnet Material:Neodymium; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:37mm; External Width:6mm; Magnet Type:Ring; Tool Body Mate RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74R0113 |
| Product Name | Neodymium Countersunk 37 X 6 X 3.5Mm; Diameter Eclipse Magnetics |