NEODYMIUM COUNTERSUNK 20 X 6 X 10MM; Diameter:20mm; Height:10mm; Magnet Material:Neodymium; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:20mm; External Width:6mm; Magnet Type:Ring; Tool Body Materi RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74R0112 |
| Product Name | Neodymium Countersunk 20 X 6 X 10Mm; Diameter Eclipse Magnetics |