NEODYMIUM BLOCK 25MM X 10MM X 5MM, PK4; Depth:5mm; Length:25mm; Width:10mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Width:10mm; Height:5mm; Operating Temperature Max:50°C; Operating Temperature Min:0°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74R0108 |
| Product Name | Neodymium Block 25Mm X 10Mm X 5Mm, Pk4; Depth Eclipse Magnetics |