NEODYMIUM DISC MAGNETS 10MM X 5MM, PK10; Diameter:10mm; Height:5mm; Magnet Material:Neodymium; Product Range:-; SVHC:No SVHC (07-Jul-2017); Box Quantity:10; Operating Temperature Max:50°C; Pull Force:1.65kgf RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74R0104 |
| Product Name | Neodymium Disc Magnets 10Mm X 5Mm, Pk10; Diameter Eclipse Magnetics |