NEODYMIUM DISC MAGNETS 4MM X 2MM, PK10; Diameter:4mm; Height:2mm; Magnet Material:Neodymium; Product Range:-; SVHC:No SVHC (07-Jul-2017); Box Quantity:10; Operating Temperature Max:50°C; Pull Force:0.4kgf RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74R0094 |
| Product Name | Neodymium Disc Magnets 4Mm X 2Mm, Pk10; Diameter Eclipse Magnetics |