The Magnetic Pick-Up Tool from Eclipse Magnetics features a flexible length of 625mm (24 inches), making it suitable for retrieving objects from hard-to-reach areas. It includes a push-button spring steel retrieval claw designed for picking up non-magnetic items. The tool is equipped with a powerful LED light, with batteries included, enhancing visibility during use. The product has a pull force of 2.25 kg and weighs 0.15 kg, making it a practical choice for various retrieval applications.
MAGNETIC PICK-UP TOOL, 625MM; Lifter Type:Magnetic Pick-Up Tool; Length:625mm; External Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AC1721 |
| Product Name | Magnetic Pick-Up Tool, 625Mm; Lifter Type Eclipse Magnetics |