MAGNETIC STRIP, 20MM X 10M; Roll Length:10m; Thickness:0.75mm; Width:20mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:10m; External Width:20mm; Height:0.75mm; Material:Barium ferrite; Material RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C6335 |
| Product Name | Magnetic Strip, 20Mm X 10M; Roll Length Eclipse Magnetics |