MAGNET, SHALLOW POT, NEODYMIUM, 10MM DIA; Diameter:10mm; Height:4.5mm; Magnet Material:Neodymium; Product Range:-; SVHC:No SVHC (07-Jul-2017); Box Quantity:20; Fixing Hole Diameter:3mm; Operating Temperature Max:80°C; Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 77Y7605 |
| Product Name | Magnet, Shallow Pot, Neodymium, 10Mm Dia; Diameter Eclipse Magnetics |