MAGNET, SHALLOW, FERRITE; Magnet Type:Pot; Height:12.5mm; External Diameter:76mm; Operating Temperature Min:-; Operating Temperature Max:120°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Tool Body Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 69C0364 |
| Product Name | Magnet, Shallow, Ferrite; Magnet Type Eclipse Magnetics |