MAGNET, POT, SHALLOW, 46X10.7MM, M6; Magnet Type:Pot; Height:10.7mm; External Diameter:46mm; Operating Temperature Min:-; Operating Temperature Max:120°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Tool Body Material: RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2599 |
| Product Name | Magnet, Pot, Shallow, 46X10.7Mm, M6; Magnet Type Eclipse Magnetics |