Eclipse Magnetics Magnets E889

Description
Ferrite Shallow Pot Ø80x18mm Counterbore
Request a Quote Datasheet
Description
Ferrite Shallow Pot Ø80x18mm Counterbore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 1224344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
1224344
Magnets 1224344
Ferrite Shallow Pot Ø80x18mm Counterbore

Ferrite Shallow Pot Ø80x18mm Counterbore

Supplier's Site
Multi Purpose Magnets - 4307-E889-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-E889-ND
Multi Purpose Magnets 4307-E889-ND
"MAGNET 3.150""D X 0.709""THICK CYL"

"MAGNET 3.150""D X 0.709""THICK CYL"

Buy Now Datasheet
Multi Purpose Magnets - E889 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
E889
Multi Purpose Magnets E889
FERRITE SHALLOW POT 80X18MM COUN

FERRITE SHALLOW POT 80X18MM COUN

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 1224344 4307-E889-ND E889
Product Name Magnets Multi Purpose Magnets Multi Purpose Magnets
Material Ferrite; Ferrite Ferrite
Holding Force 119 lbs (54 kg)
Geometry Pot Rod
Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Shaped Field Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
View Details
Magnets - 107898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 208 lbs (94.2 kg)
Geometry Pot
Width 3.94 inch (100 mm)
View Details
Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details