MAGNETIC HOOK, FERRITE, 36MM DIA; Magnet Type:Pot; Height:34mm; External Diameter:36mm; Operating Temperature Min:-; Operating Temperature Max:120°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Tool Body Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2598 |
| Product Name | Magnetic Hook, Ferrite, 36Mm Dia; Magnet Type Eclipse Magnetics |