MAGNET, FERRITE POT, 32X7MM, M5; Magnet Type:Pot; Height:7mm; External Diameter:32mm; Operating Temperature Min:-; Operating Temperature Max:120°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:7mm; Tool Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2596 |
| Product Name | Magnet, Ferrite Pot, 32X7Mm, M5; Magnet Type Eclipse Magnetics |