Eclipse Magnetics Magnets E872

Description
Ferrite Pot Ø80x18mm M10 Ext.Female
Request a Quote Datasheet
Description
Ferrite Pot Ø80x18mm M10 Ext.Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 6679996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
6679996
Magnets 6679996
Ferrite Pot Ø80x18mm M10 Ext.Female

Ferrite Pot Ø80x18mm M10 Ext.Female

Supplier's Site
Multi Purpose Magnets - 4307-E872-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-E872-ND
Multi Purpose Magnets 4307-E872-ND
"MAGNET 3.150""D X 0.709""THICK CYL"

"MAGNET 3.150""D X 0.709""THICK CYL"

Buy Now Datasheet
Multi Purpose Magnets - E872 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
E872
Multi Purpose Magnets E872
FERRITE POT 100X22MM M12 EXT.FEM

FERRITE POT 100X22MM M12 EXT.FEM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 6679996 4307-E872-ND E872
Product Name Magnets Multi Purpose Magnets Multi Purpose Magnets
Material Ferrite; Ferrite Ferrite
Holding Force 132 lbs (60 kg)
Geometry Pot Rod
Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast ALNICO Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material Aluminum-Nickel-Cobalt
Manufacturing Method Cast
View Details
Neodymium Magnets - 2192257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.1984 lbs (0.0900 kg)
Width 0.1181 inch (3 mm)
View Details
Alnico Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Aluminum-Nickel-Cobalt
Manufacturing Method Sintered or Cast
View Details