MAGNET, FERRITE POT, 63X14MM, M8 THREAD; Magnet Type:Pot; Height:14mm; External Diameter:63mm; Operating Temperature Min:-; Operating Temperature Max:120°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:14mm; Tool Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2593 |
| Product Name | Magnet, Ferrite Pot, 63X14Mm, M8 Thread; Magnet Type Eclipse Magnetics |