MAGNET, FERRITE POT, 50X10MM, M6 THREAD; Magnet Type:Pot; Height:10mm; External Diameter:50mm; Operating Temperature Min:-; Operating Temperature Max:120°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:10mm; Tool Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2592 |
| Product Name | Magnet, Ferrite Pot, 50X10Mm, M6 Thread; Magnet Type Eclipse Magnetics |