The Ferrite Pot Magnet, with a diameter of 40mm and a height of 8mm, features a female M5 threaded hole for secure mounting. It is constructed from mild steel and has a zinc-plated finish, providing durability and resistance to corrosion. The maximum operating temperature for this magnet is 120°C, making it suitable for various applications where moderate heat exposure may occur. The product is RoHS compliant, ensuring it meets environmental safety standards. This magnet is designed for use in applications requiring reliable magnetic holding power.
MAGNET, FERRITE POT, 40X8MM, M5; Magnet Type:Pot; Height:8mm; External Diameter:40mm; Operating Temperature Min:-; Operating Temperature Max:120°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Tool Body Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2591 |
| Product Name | Magnet, Ferrite Pot, 40X8Mm, M5; Magnet Type Eclipse Magnetics |