MAGNET, FERRITE POT, 20X6MM, M3; Magnet Type:Pot; Height:6mm; External Diameter:20mm; Operating Temperature Min:-; Operating Temperature Max:120°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:6mm; Tool Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2588 |
| Product Name | Magnet, Ferrite Pot, 20X6Mm, M3; Magnet Type Eclipse Magnetics |