Ferrite Pot Ø16x4.5mm M3 Ext.Female PK2
FERRITE POT 16X4.5 M3 EXT.FEMALE
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets |
| Product Number | 6679970 | 4307-E862-ND |
| Product Name | Magnets | Multi Purpose Magnets |
| Material | Ferrite; Ferrite | Ferrite |
| Holding Force | 3.97 lbs (1.8 kg) | |
| Geometry | Pot | Rod |
| Width | 0.6299 inch (16 mm) |