MAGNET, FERRITE POT, 16X4.5MM, M3; Magnet Type:Pot; Height:4.5mm; External Diameter:16mm; Operating Temperature Min:-; Operating Temperature Max:120°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:4.5mm; Tool Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2587 |
| Product Name | Magnet, Ferrite Pot, 16X4.5Mm, M3; Magnet Type Eclipse Magnetics |