Eclipse Magnetics Neodymium Magnets E853

Description
NdFeB Rubber Coat Ø43x6mm M6 Male PK2
Request a Quote Datasheet
Description
NdFeB Rubber Coat Ø43x6mm M6 Male PK2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 8112606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
8112606
Neodymium Magnets 8112606
NdFeB Rubber Coat Ø43x6mm M6 Male PK2

NdFeB Rubber Coat Ø43x6mm M6 Male PK2

Supplier's Site
Multi Purpose Magnets - 4307-E853-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-E853-ND
Multi Purpose Magnets 4307-E853-ND
"MAGNET 1.693""D X 0.236""THICK CYL"

"MAGNET 1.693""D X 0.236""THICK CYL"

Buy Now Datasheet
Multi Purpose Magnets - E853 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
E853
Multi Purpose Magnets E853
NDFEB RUBBER COAT 43X6MM M6 MALE

NDFEB RUBBER COAT 43X6MM M6 MALE

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 8112606 4307-E853-ND E853
Product Name Neodymium Magnets Multi Purpose Magnets Multi Purpose Magnets
Holding Force 18.74 lbs (8.5 kg)
Geometry Pot Rod
Width 1.69 inch (43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnets - 107888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 10.8 lbs (4.9 kg)
Geometry Pot
Width 0.7874 inch (20 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details