MAGNET BUTTON; SVHC:No SVHC (16-Jun-2014); External Diameter:25.4mm; Fixing Hole Diameter:4.8mm; Height:15.9mm; Magnet Type:Button; Material:Alnico; No. of Fixing Holes:1; Operating Temperature Max:550°C; Pull Force Max:3.4N; Tool RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 69C0359 |
| Product Name | Magnet Button; Svhc Eclipse Magnetics |