MAGNET BUTTON; Diameter:19.1mm; Height:12.7mm; Magnet Material:Neodymium; Product Range:-; SVHC:No SVHC (07-Jul-2017); Fixing Hole Diameter:4.8mm; Material:Alnico; No. of Fixing Holes:1; Operating Temperature Max:550°C; Pull Force RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 69C0358 |
| Product Name | Magnet Button; Diameter Eclipse Magnetics |