Eclipse Magnetics Magnets E810-RB

Description
Alnico Cylindrical Bar 6.0 x 10.0mm PK2
Request a Quote
Description
Alnico Cylindrical Bar 6.0 x 10.0mm PK2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2696594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2696594
Magnets 2696594
Alnico Cylindrical Bar 6.0 x 10.0mm PK2

Alnico Cylindrical Bar 6.0 x 10.0mm PK2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2696594
Product Name Magnets
Width 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite, Steel, Neodymium
Holding Force 13.23 lbs (6 kg)
Width 0.6299 inch (16 mm)
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
Injection Molded Magnets - Plastiform® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
Manufacturing Method Injection Molded
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details