MAGNET, POCKET; Depth:25.4mm; Length:28.5mm; Width:7.6mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:7.9mm; External Width:22.2mm; Gap Width:6.4mm; Height:25.4mm; Material:Alnico; Pull Force:2.4kgf; Weig RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 69C0353 |
| Product Name | Magnet, Pocket; Depth Eclipse Magnetics |