Eclipse Magnetics Magnets E780

Description
Ferrite Shallow Pot Ø50x10mm M8
Request a Quote Datasheet
Description
Ferrite Shallow Pot Ø50x10mm M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 8199022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
8199022
Magnets 8199022
Ferrite Shallow Pot Ø50x10mm M8

Ferrite Shallow Pot Ø50x10mm M8

Supplier's Site
Multi Purpose Magnets - 4307-E780-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-E780-ND
Multi Purpose Magnets 4307-E780-ND
"MAGNET 1.969""D X 0.394""THICK CYL"

"MAGNET 1.969""D X 0.394""THICK CYL"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 8199022 4307-E780-ND
Product Name Magnets Multi Purpose Magnets
Material Ferrite; Ferrite Ferrite
Holding Force 33.08 lbs (15 kg)
Geometry Pot Rod
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 14.31 lbs (6.49 kg)
Width 0.7874 inch (20 mm)
View Details
FeCrCo Magnet - FeCrCO - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details