MAGNET, POT, 24X7MM, M4 THREAD, PK10; Magnet Type:Pot; Height:7mm; External Diameter:24mm; Operating Temperature Min:-; Operating Temperature Max:80°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2586 |
| Product Name | Magnet, Pot, 24X7Mm, M4 Thread, Pk10; Magnet Type Eclipse Magnetics |