MAGNET, POT, 8X4.5MM, M3 THREAD, PK20; Magnet Type:Pot; Height:4.5mm; External Diameter:8mm; Operating Temperature Min:-; Operating Temperature Max:80°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:4.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2584 |
| Product Name | Magnet, Pot, 8X4.5Mm, M3 Thread, Pk20; Magnet Type Eclipse Magnetics |