Eclipse Magnetics
Multi Purpose Magnets
E766
Description
SMCO SHALLOW POT 25X7MM
-
DigiKey
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
SMCO SHALLOW POT 25X7MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
Industrial Magnets |
|
Product Number
|
4307-E766-ND |
1315976 |
|
Product Name
|
Multi Purpose Magnets |
Neodymium Magnets |
|
Industrial Magnets
|
Individual Magnets; Rare-Earth Magnet
|
|
|
Material
|
Samarium Cobalt
|
Samarium cobalt alloy
|
|
Operating Temperature
|
392 F (200 C)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets; Bulk Magnet Materials
Material
Iron-Chromium-Cobalt
Manufacturing Method
Cast
View Details
Holding Force
16.54 lbs (7.5 kg)
Width
7.83 inch (199 mm)
Length
3.54 inch (90 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material
Neodymium Iron Boron
Holding Force
4.85 to 362 lbs (2.2 to 164 kg)
View Details