MAGNET, DEEP POT, 25X35MM, PK2; Magnet Type:Pot; Height:35mm; External Diameter:25mm; Operating Temperature Min:-; Operating Temperature Max:80°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:35mm; Tool Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2580 |
| Product Name | Magnet, Deep Pot, 25X35Mm, Pk2; Magnet Type Eclipse Magnetics |