MAGNET, DEEP POT, 8X20MM, PK20; Magnet Type:Pot; Height:20mm; External Diameter:8mm; Operating Temperature Min:-; Operating Temperature Max:80°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Tool Body Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 99W2578 |
| Product Name | Magnet, Deep Pot, 8X20Mm, Pk20; Magnet Type Eclipse Magnetics |