Eclipse Magnetics Neodymium Magnets E744NEO

Description
NdFeB Deep Pot Ø16x20mm M4 PK2
Request a Quote
Description
NdFeB Deep Pot Ø16x20mm M4 PK2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 9175623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
9175623
Neodymium Magnets 9175623
NdFeB Deep Pot Ø16x20mm M4 PK2

NdFeB Deep Pot Ø16x20mm M4 PK2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 9175623
Product Name Neodymium Magnets
Holding Force 19.84 lbs (9 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite, Neodymium
Holding Force 48.51 lbs (22 kg)
Width 0.9843 inch (25 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details