Eclipse Magnetics Neodymium Magnets E1080/NEO/BLK

Description
NdFeB Pot Ø53mm w/Hook Black
Request a Quote
Description
NdFeB Pot Ø53mm w/Hook Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 1925444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
1925444
Neodymium Magnets 1925444
NdFeB Pot Ø53mm w/Hook Black

NdFeB Pot Ø53mm w/Hook Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 1925444
Product Name Neodymium Magnets
Holding Force 22.05 lbs (10 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details
Rare Earth Magnet - NdFeB - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Neodymium Iron Boron
Manufacturing Method Sintering or Bonding
View Details
Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details