Eclipse Magnetics Neodymium Magnets E1071/W

Description
Ferrite Pot Ø52mm w/Swivel Hook White
Request a Quote
Description
Ferrite Pot Ø52mm w/Swivel Hook White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 1925442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
1925442
Neodymium Magnets 1925442
Ferrite Pot Ø52mm w/Swivel Hook White

Ferrite Pot Ø52mm w/Swivel Hook White

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 1925442
Product Name Neodymium Magnets
Holding Force 15.44 lbs (7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 291908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3937 inch (10 mm)
View Details
Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details
Cast ALNICO Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material Aluminum-Nickel-Cobalt
Manufacturing Method Cast
View Details