Eclipse E1024/NEO Neodymium Magnet
NDFEB SHALLOW POT 40X8MM M6
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets |
| Product Number | 1365472 | 4307-E1024/NEO-ND |
| Product Name | Neodymium Magnets | Multi Purpose Magnets |
| Geometry | Shallow pot | Rod |
| Width | 1.57 inch (40 mm) | |
| Length | 0.3150 inch (8 mm) |