Eclipse Magnetics Multi Purpose Magnets 834

Description
"MAGNET 1.378""D X 1.181""THICK CYL"
Request a Quote Datasheet
Description
"MAGNET 1.378""D X 1.181""THICK CYL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose Magnets - 4307-834-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-834-ND
Multi Purpose Magnets 4307-834-ND
"MAGNET 1.378""D X 1.181""THICK CYL"

"MAGNET 1.378""D X 1.181""THICK CYL"

Buy Now Datasheet
Magnets - 2980510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2980510
Magnets 2980510
Alnico Deep Pot Ø35x30mm M6 PK2

Alnico Deep Pot Ø35x30mm M6 PK2

Supplier's Site
Multi Purpose Magnets - 834 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
834
Multi Purpose Magnets 834
ALNICO DEEP POT 35X30MM M6

ALNICO DEEP POT 35X30MM M6

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 4307-834-ND 2980510 834
Product Name Multi Purpose Magnets Magnets Multi Purpose Magnets
Industrial Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt Aluminium nickel cobalt alloy
Operating Temperature 428 F (220 C) 428 F (220 C)
Geometry Rod Pot
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Flexible Magnetic Sheeting - Ultramag™ - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Machinable
Operating Temperature 160 F (71 C)
View Details
Magnets - 107898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 208 lbs (94.2 kg)
Geometry Pot
Width 3.94 inch (100 mm)
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details