MAGNET POT; Magnet Type:Pot; Height:19mm; External Diameter:20.5mm; Operating Temperature Min:0°C; Operating Temperature Max:220°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Tool Body Material:Alcomax III RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C3059 |
| Product Name | Magnet Pot; Magnet Type Eclipse Magnetics |