POT MAGNET 17.5X16MM; Magnet Type:Pot; Height:16mm; External Diameter:17.5mm; Operating Temperature Min:0°C; Operating Temperature Max:220°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Tool Body Material:Alcomax III RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C3057 |
| Product Name | Pot Magnet 17.5X16Mm; Magnet Type Eclipse Magnetics |