MAGNET POT, SHALLOW; Diameter:19mm; Height:7.5mm; Magnet Material:Aluminium Nickel Cobalt; Product Range:-; SVHC:No SVHC (07-Jul-2017); Fixing Hole Diameter:3.7mm; Material:Alcomax IV; No. of Fixing Holes:1; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C3037 |
| Product Name | Magnet Pot, Shallow; Diameter Eclipse Magnetics |