Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MODULES
ECCEL TECHNOLOGY LTD
PEPPER-C1-USB -- RF MODULES
Eccel Technology Ltd
RF Modules
Pepper-C1-USB
Description
RFID Reader/Writer for 13.56MHz,USB
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RFID Reader/Writer for 13.56MHz,USB
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
1849852
RF Modules
1849852
RFID Reader/Writer for 13.56MHz,USB
RFID Reader/Writer for 13.56MHz,USB
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF Modules
Product Number
1849852
Product Name
RF Modules
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Modules
2069145
Specs
Features
RoHS
Output Power
21 dBm
View Details
Qorvo
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port
DW1000
Specs
Device Type
Rec-Trans
Features
RoHS
Package Type
Surface Mount; QFN
View Details
Digi International, Inc.
RF Receiver, Transmitter, and Transceiver Finished Units
XA-A14-CS2R
Specs
Device Type
Rec-Trans
Applications
Sensor Interface - Ready To Go Module
Operating Frequency
2400 to 2484 MHz
View Details
2
suppliers
Radicom Research, Inc.
OEM USB WiFi Modules
WiFiHU-c-1-NE
Specs
Applications
Mobile / Wireless Systems
Features
RoHS; Antenna Connector
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
View Details